SKF/Global Cam Followers - KR 22 PPA 148107022

Description
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.
Description
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers - KR 22 PPA - 148107022 - SKF/Global
Lansdale, PA, USA
Cam Followers - KR 22 PPA
148107022
Cam Followers - KR 22 PPA 148107022
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site
Cam Followers - KR 22 PPA - 148107022 - SKF/North America
Lansdale, PA, USA
Cam Followers - KR 22 PPA
148107022
Cam Followers - KR 22 PPA 148107022
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 148107022 148107022
Product Name Cam Followers - KR 22 PPA Cam Followers - KR 22 PPA
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.3937 inch (10.000 mm) 0.3937 inch (10.000 mm)
Outside Diameter 0.8661 inch (22.000 mm) 0.8661 inch (22.000 mm)
Overall Width 1.4173 inch (36.000 mm) 1.4173 inch (36.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845774 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details