Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 147511080 | 147511080 |
| Product Name | Support Rollers with Flange Rings - PWTR 3580.2RS | Support Rollers with Flange Rings - PWTR 3580.2RS |
| Rolling Element | Steel | Steel |
| Features | Prelubricated | Prelubricated |
| Design Units | Metric | Metric |
| Bore | 1.3780 inch (35.000 mm) | 1.3780 inch (35.000 mm) |
| Outside Diameter | 3.1496 inch (80.000 mm) | 3.1496 inch (80.000 mm) |