Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 147511052 | 147511052 |
| Product Name | Support Rollers with Flange Rings - PWTR 2052.2RS | Support Rollers with Flange Rings - PWTR 2052.2RS |
| Rolling Element | Steel | Steel |
| Features | Prelubricated | Prelubricated |
| Design Units | Metric | Metric |
| Bore | 0.7874 inch (20.000 mm) | 0.7874 inch (20.000 mm) |
| Outside Diameter | 2.0472 inch (52.000 mm) | 2.0472 inch (52.000 mm) |