SKF/Global Support Rollers with Flange Rings - NUTR 3072 A 147501072

Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Suppliers

Company
Product
Description
Supplier Links
Support Rollers with Flange Rings - NUTR 3072 A - 147501072 - SKF/Global
Lansdale, PA, USA
Support Rollers with Flange Rings - NUTR 3072 A
147501072
Support Rollers with Flange Rings - NUTR 3072 A 147501072
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site
Support Rollers with Flange Rings - NUTR 3072 A - 147501072 - SKF/North America
Lansdale, PA, USA
Support Rollers with Flange Rings - NUTR 3072 A
147501072
Support Rollers with Flange Rings - NUTR 3072 A 147501072
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 147501072 147501072
Product Name Support Rollers with Flange Rings - NUTR 3072 A Support Rollers with Flange Rings - NUTR 3072 A
Rolling Element Steel Steel
Design Units Metric Metric
Bore 1.1811 inch (30.000 mm) 1.1811 inch (30.000 mm)
Outside Diameter 2.8346 inch (72.000 mm) 2.8346 inch (72.000 mm)
Overall Width 1.1024 inch (28.000 mm) 1.1024 inch (28.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
Aerospace Bearings, YAF-XD(Smith) - YAF-20-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details