SKF/Global Support Rollers with Flange Rings - NUTR 17 A 147501017

Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Suppliers

Company
Product
Description
Supplier Links
Support Rollers with Flange Rings - NUTR 17 A - 147501017 - SKF/Global
Lansdale, PA, USA
Support Rollers with Flange Rings - NUTR 17 A
147501017
Support Rollers with Flange Rings - NUTR 17 A 147501017
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site
Support Rollers with Flange Rings - NUTR 17 A - 147501017 - SKF/North America
Lansdale, PA, USA
Support Rollers with Flange Rings - NUTR 17 A
147501017
Support Rollers with Flange Rings - NUTR 17 A 147501017
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 147501017 147501017
Product Name Support Rollers with Flange Rings - NUTR 17 A Support Rollers with Flange Rings - NUTR 17 A
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.6693 inch (17.000 mm) 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm) 1.5748 inch (40.000 mm)
Overall Width 0.7874 inch (20.000 mm) 0.7874 inch (20.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Aerospace Bearings, YAG(Smith) - YAG-08 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details