SKF/Global Support Rollers with Flange Rings - NATV 40 PPA 147406040

Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Suppliers

Company
Product
Description
Supplier Links
Support Rollers with Flange Rings - NATV 40 PPA - 147406040 - SKF/Global
Lansdale, PA, USA
Support Rollers with Flange Rings - NATV 40 PPA
147406040
Support Rollers with Flange Rings - NATV 40 PPA 147406040
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site
Support Rollers with Flange Rings - NATV 40 PPA - 147406040 - SKF/North America
Lansdale, PA, USA
Support Rollers with Flange Rings - NATV 40 PPA
147406040
Support Rollers with Flange Rings - NATV 40 PPA 147406040
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 147406040 147406040
Product Name Support Rollers with Flange Rings - NATV 40 PPA Support Rollers with Flange Rings - NATV 40 PPA
Rolling Element Steel Steel
Design Units Metric Metric
Bore 1.5748 inch (40.000 mm) 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Overall Width 1.1811 inch (30.000 mm) 1.1811 inch (30.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845755 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details