SKF/Global Support Rollers with Flange Rings - NATV 12 147404012

Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Suppliers

Company
Product
Description
Supplier Links
Support Rollers with Flange Rings - NATV 12 - 147404012 - SKF/Global
Lansdale, PA, USA
Support Rollers with Flange Rings - NATV 12
147404012
Support Rollers with Flange Rings - NATV 12 147404012
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site
Support Rollers with Flange Rings - NATV 12 - 147404012 - SKF/North America
Lansdale, PA, USA
Support Rollers with Flange Rings - NATV 12
147404012
Support Rollers with Flange Rings - NATV 12 147404012
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 147404012 147404012
Product Name Support Rollers with Flange Rings - NATV 12 Support Rollers with Flange Rings - NATV 12
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.4724 inch (12.000 mm) 0.4724 inch (12.000 mm)
Outside Diameter 1.2598 inch (32.000 mm) 1.2598 inch (32.000 mm)
Overall Width 0.5512 inch (14.000 mm) 0.5512 inch (14.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details