SKF/Global Support Rollers with Flange Rings - NATV 6 147404006

Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Suppliers

Company
Product
Description
Supplier Links
Support Rollers with Flange Rings - NATV 6 - 147404006 - SKF/Global
Lansdale, PA, USA
Support Rollers with Flange Rings - NATV 6
147404006
Support Rollers with Flange Rings - NATV 6 147404006
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site
Support Rollers with Flange Rings - NATV 6 - 147404006 - SKF/North America
Lansdale, PA, USA
Support Rollers with Flange Rings - NATV 6
147404006
Support Rollers with Flange Rings - NATV 6 147404006
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 147404006 147404006
Product Name Support Rollers with Flange Rings - NATV 6 Support Rollers with Flange Rings - NATV 6
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.2362 inch (6.000 mm) 0.2362 inch (6.000 mm)
Outside Diameter 0.7480 inch (19.000 mm) 0.7480 inch (19.000 mm)
Overall Width 0.4331 inch (11.000 mm) 0.4331 inch (11.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details