SKF/Global Support Rollers without Flange Rings, without an Inner Ring - RNA 2207.2RS 147304207

Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Suppliers

Company
Product
Description
Supplier Links
Support Rollers without Flange Rings, without an Inner Ring - RNA 2207.2RS - 147304207 - SKF/Global
Lansdale, PA, USA
Support Rollers without Flange Rings, without an Inner Ring - RNA 2207.2RS
147304207
Support Rollers without Flange Rings, without an Inner Ring - RNA 2207.2RS 147304207
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site
Support Rollers without Flange Rings, without an Inner Ring - RNA 2207.2RS - 147304207 - SKF/North America
Lansdale, PA, USA
Support Rollers without Flange Rings, without an Inner Ring - RNA 2207.2RS
147304207
Support Rollers without Flange Rings, without an Inner Ring - RNA 2207.2RS 147304207
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 147304207 147304207
Product Name Support Rollers without Flange Rings, without an Inner Ring - RNA 2207.2RS Support Rollers without Flange Rings, without an Inner Ring - RNA 2207.2RS
Rolling Element Steel Steel
Features Prelubricated Prelubricated
Design Units Metric Metric
Bore 1.6535 inch (42.000 mm) 1.6535 inch (42.000 mm)
Outside Diameter 2.8346 inch (72.000 mm) 2.8346 inch (72.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-200 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
Rotation - Cross Roller Ring - RB25040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
Sprag Clutch Bearings - 1845759 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Outside Diameter 1.1811 inch (30.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details