SKF/Global Support Rollers without Flange Rings, without an Inner Ring - RSTO 8 TN 147302008

Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Suppliers

Company
Product
Description
Supplier Links
Support Rollers without Flange Rings, without an Inner Ring - RSTO 8 TN - 147302008 - SKF/Global
Lansdale, PA, USA
Support Rollers without Flange Rings, without an Inner Ring - RSTO 8 TN
147302008
Support Rollers without Flange Rings, without an Inner Ring - RSTO 8 TN 147302008
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site
Support Rollers without Flange Rings, without an Inner Ring - RSTO 8 TN - 147302008 - SKF/North America
Lansdale, PA, USA
Support Rollers without Flange Rings, without an Inner Ring - RSTO 8 TN
147302008
Support Rollers without Flange Rings, without an Inner Ring - RSTO 8 TN 147302008
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 147302008 147302008
Product Name Support Rollers without Flange Rings, without an Inner Ring - RSTO 8 TN Support Rollers without Flange Rings, without an Inner Ring - RSTO 8 TN
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.4724 inch (12.000 mm) 0.4724 inch (12.000 mm)
Outside Diameter 0.9449 inch (24.000 mm) 0.9449 inch (24.000 mm)
Overall Width 0.3858 inch (9.800 mm) 0.3858 inch (9.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details