SKF/Global Support Rollers without Flange Rings, with an Inner Ring - STO 40 147301040

Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Suppliers

Company
Product
Description
Supplier Links
Support Rollers without Flange Rings, with an Inner Ring - STO 40 - 147301040 - SKF/Global
Lansdale, PA, USA
Support Rollers without Flange Rings, with an Inner Ring - STO 40
147301040
Support Rollers without Flange Rings, with an Inner Ring - STO 40 147301040
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site
Support Rollers without Flange Rings, with an Inner Ring - STO 40 - 147301040 - SKF/North America
Lansdale, PA, USA
Support Rollers without Flange Rings, with an Inner Ring - STO 40
147301040
Support Rollers without Flange Rings, with an Inner Ring - STO 40 147301040
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 147301040 147301040
Product Name Support Rollers without Flange Rings, with an Inner Ring - STO 40 Support Rollers without Flange Rings, with an Inner Ring - STO 40
Rolling Element Steel Steel
Design Units Metric Metric
Bore 1.5748 inch (40.000 mm) 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Overall Width 0.7795 inch (19.800 mm) 0.7795 inch (19.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details