SKF/Global Support Rollers without Flange Rings, with an Inner Ring - STO 17 147301017

Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
Description
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Suppliers

Company
Product
Description
Supplier Links
Support Rollers without Flange Rings, with an Inner Ring - STO 17 - 147301017 - SKF/Global
Lansdale, PA, USA
Support Rollers without Flange Rings, with an Inner Ring - STO 17
147301017
Support Rollers without Flange Rings, with an Inner Ring - STO 17 147301017
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site
Support Rollers without Flange Rings, with an Inner Ring - STO 17 - 147301017 - SKF/North America
Lansdale, PA, USA
Support Rollers without Flange Rings, with an Inner Ring - STO 17
147301017
Support Rollers without Flange Rings, with an Inner Ring - STO 17 147301017
Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 147301017 147301017
Product Name Support Rollers without Flange Rings, with an Inner Ring - STO 17 Support Rollers without Flange Rings, with an Inner Ring - STO 17
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.6693 inch (17.000 mm) 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm) 1.5748 inch (40.000 mm)
Overall Width 0.6220 inch (15.800 mm) 0.6220 inch (15.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-50-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details