SKF/Global Cylindrical Roller Bearings, Four-row - 312966 D 145106067

Description
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.
Description
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Four-row - 312966 D - 145106067 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Four-row - 312966 D
145106067
Cylindrical Roller Bearings, Four-row - 312966 D 145106067
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Supplier's Site
Cylindrical Roller Bearings, Four-row - 312966 D - 145106067 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Four-row - 312966 D
145106067
Cylindrical Roller Bearings, Four-row - 312966 D 145106067
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 145106067 145106067
Product Name Cylindrical Roller Bearings, Four-row - 312966 D Cylindrical Roller Bearings, Four-row - 312966 D
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 33.9756 inch (862.980 mm) 33.9756 inch (862.980 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details