SKF/Global Cylindrical Roller Bearings, Four-row - 315196 A 145106019

Description
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.
Description
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Four-row - 315196 A - 145106019 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Four-row - 315196 A
145106019
Cylindrical Roller Bearings, Four-row - 315196 A 145106019
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Supplier's Site
Cylindrical Roller Bearings, Four-row - 315196 A - 145106019 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Four-row - 315196 A
145106019
Cylindrical Roller Bearings, Four-row - 315196 A 145106019
Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Four-row (fig) and six-row cylindrical roller bearings (fig) are used almost exclusively for the roll necks of rolling mill stands, calenders and roller presses. Their friction is low compared with other roller bearings. As they are normally mounted with an interference fit on the roll neck, they are particularly suitable for rolling mill applications where the rolling speed is high.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 145106019 145106019
Product Name Cylindrical Roller Bearings, Four-row - 315196 A Cylindrical Roller Bearings, Four-row - 315196 A
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 18.1102 inch (460.000 mm) 18.1102 inch (460.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details