SKF/Global Cylindrical Roller Bearings, Double Row - BC2B 320119 1442110119

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - BC2B 320119 - 1442110119 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - BC2B 320119
1442110119
Cylindrical Roller Bearings, Double Row - BC2B 320119 1442110119
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - BC2B 320119 - 1442110119 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - BC2B 320119
1442110119
Cylindrical Roller Bearings, Double Row - BC2B 320119 1442110119
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1442110119 1442110119
Product Name Cylindrical Roller Bearings, Double Row - BC2B 320119 Cylindrical Roller Bearings, Double Row - BC2B 320119
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 11.8110 inch (300.000 mm) 11.8110 inch (300.000 mm)
Outside Diameter 18.1102 inch (460.000 mm) 18.1102 inch (460.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA15008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details