SKF/Global Cylindrical Roller Bearings, Double Row - 314419 1441764419

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - 314419 - 1441764419 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - 314419
1441764419
Cylindrical Roller Bearings, Double Row - 314419 1441764419
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - 314419 - 1441764419 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - 314419
1441764419
Cylindrical Roller Bearings, Double Row - 314419 1441764419
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1441764419 1441764419
Product Name Cylindrical Roller Bearings, Double Row - 314419 Cylindrical Roller Bearings, Double Row - 314419
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 19.6851 inch (500.000 mm) 19.6851 inch (500.000 mm)
Outside Diameter 28.3465 inch (720.000 mm) 28.3465 inch (720.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.4370 inch (11.100 mm)
Overall Width 0.9370 inch (23.800 mm)
View Details