SKF/Global Cylindrical Roller Bearings, Double Row - NNU 4120 K30M/W33 1440904120

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - NNU 4120 K30M/W33 - 1440904120 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NNU 4120 K30M/W33
1440904120
Cylindrical Roller Bearings, Double Row - NNU 4120 K30M/W33 1440904120
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - NNU 4120 K30M/W33 - 1440904120 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NNU 4120 K30M/W33
1440904120
Cylindrical Roller Bearings, Double Row - NNU 4120 K30M/W33 1440904120
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1440904120 1440904120
Product Name Cylindrical Roller Bearings, Double Row - NNU 4120 K30M/W33 Cylindrical Roller Bearings, Double Row - NNU 4120 K30M/W33
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 3.9370 inch (100.000 mm) 3.9370 inch (100.000 mm)
Outside Diameter 6.4961 inch (165.000 mm) 6.4961 inch (165.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details