SKF/Global Cylindrical Roller Bearings, Double Row - NNU 4064 M/W33 1440804064

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - NNU 4064 M/W33 - 1440804064 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NNU 4064 M/W33
1440804064
Cylindrical Roller Bearings, Double Row - NNU 4064 M/W33 1440804064
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - NNU 4064 M/W33 - 1440804064 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NNU 4064 M/W33
1440804064
Cylindrical Roller Bearings, Double Row - NNU 4064 M/W33 1440804064
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1440804064 1440804064
Product Name Cylindrical Roller Bearings, Double Row - NNU 4064 M/W33 Cylindrical Roller Bearings, Double Row - NNU 4064 M/W33
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 12.5984 inch (320.000 mm) 12.5984 inch (320.000 mm)
Outside Diameter 18.8976 inch (480.000 mm) 18.8976 inch (480.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
Rotation - Cross Roller Ring - RB30025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details