SKF/Global Cylindrical Roller Bearings, Double Row - BC2B 326379/HA4 1440526379

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - BC2B 326379/HA4 - 1440526379 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - BC2B 326379/HA4
1440526379
Cylindrical Roller Bearings, Double Row - BC2B 326379/HA4 1440526379
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - BC2B 326379/HA4 - 1440526379 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - BC2B 326379/HA4
1440526379
Cylindrical Roller Bearings, Double Row - BC2B 326379/HA4 1440526379
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1440526379 1440526379
Product Name Cylindrical Roller Bearings, Double Row - BC2B 326379/HA4 Cylindrical Roller Bearings, Double Row - BC2B 326379/HA4
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 31.4961 inch (800.000 mm) 31.4961 inch (800.000 mm)
Outside Diameter 49.6063 inch (1260.000 mm) 49.6063 inch (1260.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 1469303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details