SKF/Global Cylindrical Roller Bearings, Double Row - NN 3020 KTN9 1440323020

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - NN 3020 KTN9 - 1440323020 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NN 3020 KTN9
1440323020
Cylindrical Roller Bearings, Double Row - NN 3020 KTN9 1440323020
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - NN 3020 KTN9 - 1440323020 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NN 3020 KTN9
1440323020
Cylindrical Roller Bearings, Double Row - NN 3020 KTN9 1440323020
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1440323020 1440323020
Product Name Cylindrical Roller Bearings, Double Row - NN 3020 KTN9 Cylindrical Roller Bearings, Double Row - NN 3020 KTN9
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 3.9370 inch (100.000 mm) 3.9370 inch (100.000 mm)
Outside Diameter 5.9055 inch (150.000 mm) 5.9055 inch (150.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6635 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.9840 inch (24.994 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
Rotation - Cross Roller Ring - RAU17013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details