SKF/Global Cylindrical Roller Bearings, Double Row - NN 3084 K/W33 1440223084

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - NN 3084 K/W33 - 1440223084 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NN 3084 K/W33
1440223084
Cylindrical Roller Bearings, Double Row - NN 3084 K/W33 1440223084
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - NN 3084 K/W33 - 1440223084 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NN 3084 K/W33
1440223084
Cylindrical Roller Bearings, Double Row - NN 3084 K/W33 1440223084
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1440223084 1440223084
Product Name Cylindrical Roller Bearings, Double Row - NN 3084 K/W33 Cylindrical Roller Bearings, Double Row - NN 3084 K/W33
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 16.5354 inch (420.000 mm) 16.5354 inch (420.000 mm)
Outside Diameter 24.4095 inch (620.000 mm) 24.4095 inch (620.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Rotation - Cross Roller Ring - RB30040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details