SKF/Global Cylindrical Roller Bearings, Double Row - NN 48/750/HB1W33 1440124875

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - NN 48/750/HB1W33 - 1440124875 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NN 48/750/HB1W33
1440124875
Cylindrical Roller Bearings, Double Row - NN 48/750/HB1W33 1440124875
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - NN 48/750/HB1W33 - 1440124875 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NN 48/750/HB1W33
1440124875
Cylindrical Roller Bearings, Double Row - NN 48/750/HB1W33 1440124875
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1440124875 1440124875
Product Name Cylindrical Roller Bearings, Double Row - NN 48/750/HB1W33 Cylindrical Roller Bearings, Double Row - NN 48/750/HB1W33
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 29.5276 inch (750.000 mm) 29.5276 inch (750.000 mm)
Outside Diameter 36.2205 inch (920.000 mm) 36.2205 inch (920.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU18025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Overall Width 2.8750 inch (73.025 mm)
View Details