SKF/Global Cylindrical Roller Bearings, Double Row - NN 3005 1440113005

Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Description
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row - NN 3005 - 1440113005 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NN 3005
1440113005
Cylindrical Roller Bearings, Double Row - NN 3005 1440113005
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site
Cylindrical Roller Bearings, Double Row - NN 3005 - 1440113005 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row - NN 3005
1440113005
Cylindrical Roller Bearings, Double Row - NN 3005 1440113005
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1440113005 1440113005
Product Name Cylindrical Roller Bearings, Double Row - NN 3005 Cylindrical Roller Bearings, Double Row - NN 3005
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 0.9843 inch (25.000 mm) 0.9843 inch (25.000 mm)
Outside Diameter 1.8504 inch (47.000 mm) 1.8504 inch (47.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
.1650 in. ID, .4687 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2000 lbs (907 kg)
View Details
Rotation - Cross Roller Ring - RB9016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details