SKF/Global Indexing Roller Units - BNTB 326247/HB1 143530001

Description
SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.
Description
SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

Suppliers

Company
Product
Description
Supplier Links
Indexing Roller Units  - BNTB 326247/HB1 - 143530001 - SKF/Global
Lansdale, PA, USA
Indexing Roller Units - BNTB 326247/HB1
143530001
Indexing Roller Units - BNTB 326247/HB1 143530001
SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

Supplier's Site
Indexing Roller Units  - BNTB 326247/HB1 - 143530001 - SKF/North America
Lansdale, PA, USA
Indexing Roller Units - BNTB 326247/HB1
143530001
Indexing Roller Units - BNTB 326247/HB1 143530001
SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143530001 143530001
Product Name Indexing Roller Units - BNTB 326247/HB1 Indexing Roller Units - BNTB 326247/HB1
Rolling Element Steel Steel
Design Units Metric Metric
Bore 6.2992 inch (160.000 mm) 6.2992 inch (160.000 mm)
Outside Diameter 9.8425 inch (250.000 mm) 9.8425 inch (250.000 mm)
Overall Width 5.5118 inch (140.000 mm) 5.5118 inch (140.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB2508UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details
2 suppliers
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1465249 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details