SKF/Global Indexing Roller Units - 319181/HB2 143510004

Description
SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.
Description
SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

Suppliers

Company
Product
Description
Supplier Links
Indexing Roller Units - 319181/HB2 - 143510004 - SKF/Global
Lansdale, PA, USA
Indexing Roller Units - 319181/HB2
143510004
Indexing Roller Units - 319181/HB2 143510004
SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

Supplier's Site
Indexing Roller Units - 319181/HB2 - 143510004 - SKF/North America
Lansdale, PA, USA
Indexing Roller Units - 319181/HB2
143510004
Indexing Roller Units - 319181/HB2 143510004
SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

SKF indexing roller units are basically double row full complement cylindrical roller bearings (fig 1). In a few cases they are based on four-row full complement cylindrical roller bearings (fig 2). The very thick-walled outer ring has three integral flanges. The highly wear-resistant outside diameter is cylindrical, being relieved towards the side faces, or the transition takes the form of a chamfer. The inner ring is in two halves, each of which has an integral flange, which is designed to enable the units to carry heavy axial loads in addition to radial loads. O-rings inserted in a groove in the inner ring flange shoulders prevent contaminants from entering the bearing and lubricating grease from escaping; they also make the bearing a non-separable unit.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143510004 143510004
Product Name Indexing Roller Units - 319181/HB2 Indexing Roller Units - 319181/HB2
Rolling Element Steel Steel
Design Units Metric Metric
Bore 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Outside Diameter 8.2677 inch (210.000 mm) 8.2677 inch (210.000 mm)
Overall Width 4.4882 inch (114.000 mm) 4.4882 inch (114.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details