SKF/Global Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6930 V 143277930

Description
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.
Description
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6930 V - 143277930 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6930 V
143277930
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6930 V 143277930
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Supplier's Site
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6930 V - 143277930 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6930 V
143277930
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6930 V 143277930
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143277930 143277930
Product Name Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6930 V Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6930 V
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 5.9055 inch (150.000 mm) 5.9055 inch (150.000 mm)
Outside Diameter 8.2677 inch (210.000 mm) 8.2677 inch (210.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, YAG(abma) - 64NBC2078YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 4.0000 inch (101.600 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
Rotation - Cross Roller Ring - RB40040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details