SKF/Global Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6928 V 143277928

Description
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.
Description
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6928 V - 143277928 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6928 V
143277928
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6928 V 143277928
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Supplier's Site
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6928 V - 143277928 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6928 V
143277928
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6928 V 143277928
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143277928 143277928
Product Name Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6928 V Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6928 V
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 5.5118 inch (140.000 mm) 5.5118 inch (140.000 mm)
Outside Diameter 7.4803 inch (190.000 mm) 7.4803 inch (190.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA8008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
Sprag Clutch Bearings - 1845751 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details