The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 143276064 | 143276064 |
| Product Name | Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6064 M | Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6064 M |
| Rolling Element | Steel | Steel |
| Type | Cylindrical Roller | Cylindrical Roller |
| Design Units | Metric | Metric |
| Bore | 12.5984 inch (320.000 mm) | 12.5984 inch (320.000 mm) |
| Outside Diameter | 18.8976 inch (480.000 mm) | 18.8976 inch (480.000 mm) |