SKF/Global Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6044 M 143276044

Description
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.
Description
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6044 M - 143276044 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6044 M
143276044
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6044 M 143276044
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Supplier's Site
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6044 M - 143276044 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6044 M
143276044
Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6044 M 143276044
The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

The bearings have two loose flange rings on the outer ring, a flangeless inner ring and four rows of rollers (fig) or eight rows of rollers (fig). The bearings are separable and enable a certain amount of axial displacement of the shaft relative to the housing in both directions to take place within the bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143276044 143276044
Product Name Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6044 M Cylindrical Roller Bearings, Multi-row, Full Complement - NNU 6044 M
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 8.6614 inch (220.000 mm) 8.6614 inch (220.000 mm)
Outside Diameter 13.3858 inch (340.000 mm) 13.3858 inch (340.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details