SKF/Global Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5026 ADA-2LSV 143131026

Description
NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft axially in both directions. Because of the large distance between the two rows of rollers, the bearings are also able to accommodate tilting moments.
Description
NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft axially in both directions. Because of the large distance between the two rows of rollers, the bearings are also able to accommodate tilting moments.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5026 ADA-2LSV - 143131026 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5026 ADA-2LSV
143131026
Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5026 ADA-2LSV 143131026
NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft axially in both directions. Because of the large distance between the two rows of rollers, the bearings are also able to accommodate tilting moments.

NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft axially in both directions. Because of the large distance between the two rows of rollers, the bearings are also able to accommodate tilting moments.

Supplier's Site
Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5026 ADA-2LSV - 143131026 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5026 ADA-2LSV
143131026
Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5026 ADA-2LSV 143131026
NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft axially in both directions. Because of the large distance between the two rows of rollers, the bearings are also able to accommodate tilting moments.

NNF design bearings (fig) in the NNF 50 and 3194(00) series are always sealed on both sides and filled with grease. The two-piece inner ring has three integral flanges and is held together by a retaining ring. The outer ring has an integral central flange. The bearings can be used to locate a shaft axially in both directions. Because of the large distance between the two rows of rollers, the bearings are also able to accommodate tilting moments.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143131026 143131026
Product Name Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5026 ADA-2LSV Cylindrical Roller Bearings, Double Row, Full Complement - NNF 5026 ADA-2LSV
Rolling Element Steel Steel
Features Prelubricated Prelubricated
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 5.1181 inch (130.000 mm) 5.1181 inch (130.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU3010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
Roller Bearings - 1469315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-62-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details