SKF/Global Cylindrical Roller Bearings, Double Row, Full Complement - NNCL 4930 CV 143129930

Description
NNCL design bearings (fig) have an inner ring with three integral flanges and a flangeless outer ring. A retaining ring, inserted in the outer ring between the roller rows, keeps all bearing components together. Axial displacement of the shaft relative to the housing in both directions can be accommodated within the bearing. The bearings are therefore suitable for non-locating bearing positions.
Description
NNCL design bearings (fig) have an inner ring with three integral flanges and a flangeless outer ring. A retaining ring, inserted in the outer ring between the roller rows, keeps all bearing components together. Axial displacement of the shaft relative to the housing in both directions can be accommodated within the bearing. The bearings are therefore suitable for non-locating bearing positions.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row, Full Complement - NNCL 4930 CV - 143129930 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNCL 4930 CV
143129930
Cylindrical Roller Bearings, Double Row, Full Complement - NNCL 4930 CV 143129930
NNCL design bearings (fig) have an inner ring with three integral flanges and a flangeless outer ring. A retaining ring, inserted in the outer ring between the roller rows, keeps all bearing components together. Axial displacement of the shaft relative to the housing in both directions can be accommodated within the bearing. The bearings are therefore suitable for non-locating bearing positions.

NNCL design bearings (fig) have an inner ring with three integral flanges and a flangeless outer ring. A retaining ring, inserted in the outer ring between the roller rows, keeps all bearing components together. Axial displacement of the shaft relative to the housing in both directions can be accommodated within the bearing. The bearings are therefore suitable for non-locating bearing positions.

Supplier's Site
Cylindrical Roller Bearings, Double Row, Full Complement - NNCL 4930 CV - 143129930 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNCL 4930 CV
143129930
Cylindrical Roller Bearings, Double Row, Full Complement - NNCL 4930 CV 143129930
NNCL design bearings (fig) have an inner ring with three integral flanges and a flangeless outer ring. A retaining ring, inserted in the outer ring between the roller rows, keeps all bearing components together. Axial displacement of the shaft relative to the housing in both directions can be accommodated within the bearing. The bearings are therefore suitable for non-locating bearing positions.

NNCL design bearings (fig) have an inner ring with three integral flanges and a flangeless outer ring. A retaining ring, inserted in the outer ring between the roller rows, keeps all bearing components together. Axial displacement of the shaft relative to the housing in both directions can be accommodated within the bearing. The bearings are therefore suitable for non-locating bearing positions.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143129930 143129930
Product Name Cylindrical Roller Bearings, Double Row, Full Complement - NNCL 4930 CV Cylindrical Roller Bearings, Double Row, Full Complement - NNCL 4930 CV
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 5.9055 inch (150.000 mm) 5.9055 inch (150.000 mm)
Outside Diameter 8.2677 inch (210.000 mm) 8.2677 inch (210.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845737 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details