SKF/Global Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4976 CV 143128976

Description
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.
Description
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4976 CV - 143128976 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4976 CV
143128976
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4976 CV 143128976
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

Supplier's Site
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4976 CV - 143128976 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4976 CV
143128976
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4976 CV 143128976
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143128976 143128976
Product Name Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4976 CV Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4976 CV
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 14.9606 inch (380.000 mm) 14.9606 inch (380.000 mm)
Outside Diameter 20.4725 inch (520.000 mm) 20.4725 inch (520.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
Rotation - Cross Roller Ring - RB50025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 19.6851 inch (500.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Sprag Clutch Bearings - 1465262 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.2598 inch (32.000 mm)
View Details