SKF/Global Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4968 CV 143128968

Description
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.
Description
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4968 CV - 143128968 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4968 CV
143128968
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4968 CV 143128968
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

Supplier's Site
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4968 CV - 143128968 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4968 CV
143128968
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4968 CV 143128968
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143128968 143128968
Product Name Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4968 CV Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4968 CV
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 13.3858 inch (340.000 mm) 13.3858 inch (340.000 mm)
Outside Diameter 18.1102 inch (460.000 mm) 18.1102 inch (460.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 2482874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.5000 inch (12.700 mm)
Overall Width 1.0630 inch (27.000 mm)
View Details