SKF/Global Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4916 CV 143128916

Description
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.
Description
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4916 CV - 143128916 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4916 CV
143128916
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4916 CV 143128916
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

Supplier's Site
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4916 CV - 143128916 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4916 CV
143128916
Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4916 CV 143128916
NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

NNC design bearings (fig) are equipped with the same inner ring as bearings of the NNCL and NNCF design. The outer ring is split and held together by retaining elements, which should not be loaded axially. Both parts of the outer ring are identical and carry one integral flange, enabling the bearing to locate the shaft axially in both directions.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143128916 143128916
Product Name Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4916 CV Cylindrical Roller Bearings, Double Row, Full Complement - NNC 4916 CV
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 3.1496 inch (80.000 mm) 3.1496 inch (80.000 mm)
Outside Diameter 4.3307 inch (110.000 mm) 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details
Rotation - Cross Roller Ring - RAU8008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details