SKF/Global Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4972 CV 143127972

Description
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.
Description
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4972 CV - 143127972 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4972 CV
143127972
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4972 CV 143127972
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

Supplier's Site
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4972 CV - 143127972 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4972 CV
143127972
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4972 CV 143127972
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143127972 143127972
Product Name Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4972 CV Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4972 CV
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 14.1732 inch (360.000 mm) 14.1732 inch (360.000 mm)
Outside Diameter 18.8976 inch (480.000 mm) 18.8976 inch (480.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
Rotation - Cross Roller Ring - RBU11020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details