SKF/Global Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4922 CV 143127922

Description
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.
Description
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4922 CV - 143127922 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4922 CV
143127922
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4922 CV 143127922
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

Supplier's Site
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4922 CV - 143127922 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4922 CV
143127922
Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4922 CV 143127922
NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral flange and serves to hold the bearing together.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 143127922 143127922
Product Name Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4922 CV Cylindrical Roller Bearings, Double Row, Full Complement - NNCF 4922 CV
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 4.3307 inch (110.000 mm) 4.3307 inch (110.000 mm)
Outside Diameter 5.9055 inch (150.000 mm) 5.9055 inch (150.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU10008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details