SKF/Global Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2324 VH 1430202324

Description
NJG design bearings (fig) comprise the heavy dimension series 23 and are intended for very heavily loaded, slow speed applications. These bearings have two integral flanges on the outer ring and one integral flange on the inner ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. In contrast to the other full complement bearing designs, NJG design bearings have a self-retaining roller complement. The outer ring with its two integral flanges together with the roller complement can therefore be withdrawn from the inner ring, without having to take any precautions to prevent the rollers from falling out (fig). This simplifies mounting and dismounting.
Description
NJG design bearings (fig) comprise the heavy dimension series 23 and are intended for very heavily loaded, slow speed applications. These bearings have two integral flanges on the outer ring and one integral flange on the inner ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. In contrast to the other full complement bearing designs, NJG design bearings have a self-retaining roller complement. The outer ring with its two integral flanges together with the roller complement can therefore be withdrawn from the inner ring, without having to take any precautions to prevent the rollers from falling out (fig). This simplifies mounting and dismounting.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2324 VH - 1430202324 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2324 VH
1430202324
Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2324 VH 1430202324
NJG design bearings (fig) comprise the heavy dimension series 23 and are intended for very heavily loaded, slow speed applications. These bearings have two integral flanges on the outer ring and one integral flange on the inner ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. In contrast to the other full complement bearing designs, NJG design bearings have a self-retaining roller complement. The outer ring with its two integral flanges together with the roller complement can therefore be withdrawn from the inner ring, without having to take any precautions to prevent the rollers from falling out (fig). This simplifies mounting and dismounting.

NJG design bearings (fig) comprise the heavy dimension series 23 and are intended for very heavily loaded, slow speed applications. These bearings have two integral flanges on the outer ring and one integral flange on the inner ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. In contrast to the other full complement bearing designs, NJG design bearings have a self-retaining roller complement. The outer ring with its two integral flanges together with the roller complement can therefore be withdrawn from the inner ring, without having to take any precautions to prevent the rollers from falling out (fig). This simplifies mounting and dismounting.

Supplier's Site
Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2324 VH - 1430202324 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2324 VH
1430202324
Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2324 VH 1430202324
NJG design bearings (fig) comprise the heavy dimension series 23 and are intended for very heavily loaded, slow speed applications. These bearings have two integral flanges on the outer ring and one integral flange on the inner ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. In contrast to the other full complement bearing designs, NJG design bearings have a self-retaining roller complement. The outer ring with its two integral flanges together with the roller complement can therefore be withdrawn from the inner ring, without having to take any precautions to prevent the rollers from falling out (fig). This simplifies mounting and dismounting.

NJG design bearings (fig) comprise the heavy dimension series 23 and are intended for very heavily loaded, slow speed applications. These bearings have two integral flanges on the outer ring and one integral flange on the inner ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. In contrast to the other full complement bearing designs, NJG design bearings have a self-retaining roller complement. The outer ring with its two integral flanges together with the roller complement can therefore be withdrawn from the inner ring, without having to take any precautions to prevent the rollers from falling out (fig). This simplifies mounting and dismounting.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1430202324 1430202324
Product Name Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2324 VH Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2324 VH
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Outside Diameter 10.2362 inch (260.000 mm) 10.2362 inch (260.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB15013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Roller Bearings - 1469284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-35-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details