SKF/Global Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2311 VH 1430202311

Description
NJG design bearings (fig) comprise the heavy dimension series 23 and are intended for very heavily loaded, slow speed applications. These bearings have two integral flanges on the outer ring and one integral flange on the inner ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. In contrast to the other full complement bearing designs, NJG design bearings have a self-retaining roller complement. The outer ring with its two integral flanges together with the roller complement can therefore be withdrawn from the inner ring, without having to take any precautions to prevent the rollers from falling out (fig). This simplifies mounting and dismounting.
Description
NJG design bearings (fig) comprise the heavy dimension series 23 and are intended for very heavily loaded, slow speed applications. These bearings have two integral flanges on the outer ring and one integral flange on the inner ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. In contrast to the other full complement bearing designs, NJG design bearings have a self-retaining roller complement. The outer ring with its two integral flanges together with the roller complement can therefore be withdrawn from the inner ring, without having to take any precautions to prevent the rollers from falling out (fig). This simplifies mounting and dismounting.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2311 VH - 1430202311 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2311 VH
1430202311
Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2311 VH 1430202311
NJG design bearings (fig) comprise the heavy dimension series 23 and are intended for very heavily loaded, slow speed applications. These bearings have two integral flanges on the outer ring and one integral flange on the inner ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. In contrast to the other full complement bearing designs, NJG design bearings have a self-retaining roller complement. The outer ring with its two integral flanges together with the roller complement can therefore be withdrawn from the inner ring, without having to take any precautions to prevent the rollers from falling out (fig). This simplifies mounting and dismounting.

NJG design bearings (fig) comprise the heavy dimension series 23 and are intended for very heavily loaded, slow speed applications. These bearings have two integral flanges on the outer ring and one integral flange on the inner ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. In contrast to the other full complement bearing designs, NJG design bearings have a self-retaining roller complement. The outer ring with its two integral flanges together with the roller complement can therefore be withdrawn from the inner ring, without having to take any precautions to prevent the rollers from falling out (fig). This simplifies mounting and dismounting.

Supplier's Site
Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2311 VH - 1430202311 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2311 VH
1430202311
Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2311 VH 1430202311
NJG design bearings (fig) comprise the heavy dimension series 23 and are intended for very heavily loaded, slow speed applications. These bearings have two integral flanges on the outer ring and one integral flange on the inner ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. In contrast to the other full complement bearing designs, NJG design bearings have a self-retaining roller complement. The outer ring with its two integral flanges together with the roller complement can therefore be withdrawn from the inner ring, without having to take any precautions to prevent the rollers from falling out (fig). This simplifies mounting and dismounting.

NJG design bearings (fig) comprise the heavy dimension series 23 and are intended for very heavily loaded, slow speed applications. These bearings have two integral flanges on the outer ring and one integral flange on the inner ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. In contrast to the other full complement bearing designs, NJG design bearings have a self-retaining roller complement. The outer ring with its two integral flanges together with the roller complement can therefore be withdrawn from the inner ring, without having to take any precautions to prevent the rollers from falling out (fig). This simplifies mounting and dismounting.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1430202311 1430202311
Product Name Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2311 VH Cylindrical Roller Bearings, Single Row, Full Complement - NJG 2311 VH
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 2.1654 inch (55.000 mm) 2.1654 inch (55.000 mm)
Outside Diameter 4.7244 inch (120.000 mm) 4.7244 inch (120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1845752 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details