SKF/Global Cylindrical Roller Bearings, Single Row, Full Complement - NCF 3068 CV 1430103068

Description
NCF design bearings (fig) have two integral flanges on the inner ring and one integral flange on the outer ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. A retaining ring at the flangeless side of the outer ring holds the bearing assembly together. The axial internal clearance in the bearing is provided in the product table and is designed to permit small axial displacements of the shaft in relation to the housing, e.g. as a result of thermal expansion of the shaft, to be accommodated in the bearing.
Description
NCF design bearings (fig) have two integral flanges on the inner ring and one integral flange on the outer ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. A retaining ring at the flangeless side of the outer ring holds the bearing assembly together. The axial internal clearance in the bearing is provided in the product table and is designed to permit small axial displacements of the shaft in relation to the housing, e.g. as a result of thermal expansion of the shaft, to be accommodated in the bearing.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row, Full Complement - NCF 3068 CV - 1430103068 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, Full Complement - NCF 3068 CV
1430103068
Cylindrical Roller Bearings, Single Row, Full Complement - NCF 3068 CV 1430103068
NCF design bearings (fig) have two integral flanges on the inner ring and one integral flange on the outer ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. A retaining ring at the flangeless side of the outer ring holds the bearing assembly together. The axial internal clearance in the bearing is provided in the product table and is designed to permit small axial displacements of the shaft in relation to the housing, e.g. as a result of thermal expansion of the shaft, to be accommodated in the bearing.

NCF design bearings (fig) have two integral flanges on the inner ring and one integral flange on the outer ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. A retaining ring at the flangeless side of the outer ring holds the bearing assembly together. The axial internal clearance in the bearing is provided in the product table and is designed to permit small axial displacements of the shaft in relation to the housing, e.g. as a result of thermal expansion of the shaft, to be accommodated in the bearing.

Supplier's Site
Cylindrical Roller Bearings, Single Row, Full Complement - NCF 3068 CV - 1430103068 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, Full Complement - NCF 3068 CV
1430103068
Cylindrical Roller Bearings, Single Row, Full Complement - NCF 3068 CV 1430103068
NCF design bearings (fig) have two integral flanges on the inner ring and one integral flange on the outer ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. A retaining ring at the flangeless side of the outer ring holds the bearing assembly together. The axial internal clearance in the bearing is provided in the product table and is designed to permit small axial displacements of the shaft in relation to the housing, e.g. as a result of thermal expansion of the shaft, to be accommodated in the bearing.

NCF design bearings (fig) have two integral flanges on the inner ring and one integral flange on the outer ring and can thus support axial loads acting in one direction and provide axial shaft location in one direction. A retaining ring at the flangeless side of the outer ring holds the bearing assembly together. The axial internal clearance in the bearing is provided in the product table and is designed to permit small axial displacements of the shaft in relation to the housing, e.g. as a result of thermal expansion of the shaft, to be accommodated in the bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1430103068 1430103068
Product Name Cylindrical Roller Bearings, Single Row, Full Complement - NCF 3068 CV Cylindrical Roller Bearings, Single Row, Full Complement - NCF 3068 CV
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 13.3858 inch (340.000 mm) 13.3858 inch (340.000 mm)
Outside Diameter 20.4725 inch (520.000 mm) 20.4725 inch (520.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU7013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
Sprag Clutch Bearings - 1845736 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6757-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details