SKF/Global Cylindrical Roller Bearings, Split Single Row - 316352 CA 141995005

Description
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.
Description
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Split Single Row - 316352 CA - 141995005 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Split Single Row - 316352 CA
141995005
Cylindrical Roller Bearings, Split Single Row - 316352 CA 141995005
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Supplier's Site
Cylindrical Roller Bearings, Split Single Row - 316352 CA - 141995005 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Split Single Row - 316352 CA
141995005
Cylindrical Roller Bearings, Split Single Row - 316352 CA 141995005
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 141995005 141995005
Product Name Cylindrical Roller Bearings, Split Single Row - 316352 CA Cylindrical Roller Bearings, Split Single Row - 316352 CA
Rolling Element Steel Steel
Type Cylindrical Roller; (Split Bearing) Cylindrical Roller; (Split Bearing)
Design Units Metric Metric
Bore 16.2992 inch (414.000 mm) 16.2992 inch (414.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details