SKF/Global Cylindrical Roller Bearings, Split Single Row - BCSB 316283 A 141994009

Description
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.
Description
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Split Single Row - BCSB 316283 A - 141994009 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Split Single Row - BCSB 316283 A
141994009
Cylindrical Roller Bearings, Split Single Row - BCSB 316283 A 141994009
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Supplier's Site
Cylindrical Roller Bearings, Split Single Row - BCSB 316283 A - 141994009 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Split Single Row - BCSB 316283 A
141994009
Cylindrical Roller Bearings, Split Single Row - BCSB 316283 A 141994009
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 141994009 141994009
Product Name Cylindrical Roller Bearings, Split Single Row - BCSB 316283 A Cylindrical Roller Bearings, Split Single Row - BCSB 316283 A
Rolling Element Steel Steel
Type Cylindrical Roller; (Split Bearing) Cylindrical Roller; (Split Bearing)
Design Units Metric Metric
Bore 24.8032 inch (630.000 mm) 24.8032 inch (630.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU3005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, YAF-XD(as) - 5927-132 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.0000 inch (50.800 mm)
View Details
Roller Bearings - 1469302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details