SKF/Global Cylindrical Roller Bearings, Split Single Row - BCS-8000 141993001

Description
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.
Description
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Split Single Row - BCS-8000 - 141993001 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Split Single Row - BCS-8000
141993001
Cylindrical Roller Bearings, Split Single Row - BCS-8000 141993001
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Supplier's Site
Cylindrical Roller Bearings, Split Single Row - BCS-8000 - 141993001 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Split Single Row - BCS-8000
141993001
Cylindrical Roller Bearings, Split Single Row - BCS-8000 141993001
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 141993001 141993001
Product Name Cylindrical Roller Bearings, Split Single Row - BCS-8000 Cylindrical Roller Bearings, Split Single Row - BCS-8000
Rolling Element Steel Steel
Type Cylindrical Roller; (Split Bearing) Cylindrical Roller; (Split Bearing)
Design Units Metric Metric
Bore 15.7480 inch (400.000 mm) 15.7480 inch (400.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB50025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 19.6851 inch (500.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Roller Bearings - 2482954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Dynamic Axial 23829 lbs (10807 kg)
View Details