SKF/Global Cylindrical Roller Bearings, Split Single Row - 316351 CC 141991002

Description
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.
Description
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Split Single Row - 316351 CC - 141991002 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Split Single Row - 316351 CC
141991002
Cylindrical Roller Bearings, Split Single Row - 316351 CC 141991002
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Supplier's Site
Cylindrical Roller Bearings, Split Single Row - 316351 CC - 141991002 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Split Single Row - 316351 CC
141991002
Cylindrical Roller Bearings, Split Single Row - 316351 CC 141991002
Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Split cylindrical roller bearings are intended primarily for bearing arrangements which are difficult to access or for cranked shafts. It is advantageous to use them in all cases where the maintenance or replacement of non-split bearings would require considerable extra time-consuming effort and would cause long and expensive or even inadmissible machine downtime. The main applications for split cylindrical roller bearings are cold tube rolling mill (Pilger mill) crankshafts, bucket wheel excavators, rolling mill drive spindles as well as large ventilation installations.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 141991002 141991002
Product Name Cylindrical Roller Bearings, Split Single Row - 316351 CC Cylindrical Roller Bearings, Split Single Row - 316351 CC
Rolling Element Steel Steel
Type Cylindrical Roller; (Split Bearing) Cylindrical Roller; (Split Bearing)
Design Units Metric Metric
Bore 12.5984 inch (320.000 mm) 12.5984 inch (320.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Sprag Clutch Bearings - 1845763 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
Rotation - Cross Roller Ring - RAU6008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details