Accurate Bushing Company, Inc. SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type MPCR-100

Description
MPCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote
Description
MPCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type
MPCR-100
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type MPCR-100
MPCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

MPCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Ball Bearings
Product Number MPCR-100
Product Name SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-10-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7550 inch (95.377 mm)
View Details