The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1417132408 | 1417132408 |
| Product Name | Cylindrical Roller Bearings, Single Row - CRM 36 AMB | Cylindrical Roller Bearings, Single Row - CRM 36 AMB |
| Rolling Element | Steel | Steel |
| Type | Cylindrical Roller | Cylindrical Roller |
| Design Units | Metric | Metric |
| Bore | 4.5000 inch (114.300 mm) | 4.5000 inch (114.300 mm) |
| Outside Diameter | 9.3750 inch (238.125 mm) | 9.3750 inch (238.125 mm) |