SKF/Global Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 304 1411420304

Description
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.
Description
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 304 - 1411420304 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 304
1411420304
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 304 1411420304
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

Supplier's Site
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 304 - 1411420304 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 304
1411420304
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 304 1411420304
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1411420304 1411420304
Product Name Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 304 Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 304
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 1.1220 inch (28.500 mm) 1.1220 inch (28.500 mm)
Outside Diameter 2.0472 inch (52.000 mm) 2.0472 inch (52.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Rotation - Cross Roller Ring - RB25040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details