SKF/Global Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 203 TN9 1411411203

Description
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.
Description
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 203 TN9 - 1411411203 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 203 TN9
1411411203
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 203 TN9 1411411203
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

Supplier's Site
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 203 TN9 - 1411411203 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 203 TN9
1411411203
Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 203 TN9 1411411203
These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

These bearings provide a solution for applications were hardened and ground raceways are provided on the shaft or in the housing bore. Because RNU design bearings, for example, do not need an inner ring, the bearing arrangement design can be downsized or the shaft diameter can be larger to provide a stronger, stiffer arrangement. Additionally, the possible axial displacement of the shaft relative to the housing is only limited by the width of the raceway on the shaft for the RNU design or in the housing bore for the RN design.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1411411203 1411411203
Product Name Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 203 TN9 Cylindrical Roller Bearings, Single Row, without an Inner Ring - RNU 203 TN9
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 0.9016 inch (22.900 mm) 0.9016 inch (22.900 mm)
Outside Diameter 1.5748 inch (40.000 mm) 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Rotation - Cross Roller Ring - RB15025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details