The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1410731975 | 1410731975 |
| Product Name | Cylindrical Roller Bearings, Single Row - NF 19/750 ECMB/HA1 | Cylindrical Roller Bearings, Single Row - NF 19/750 ECMB/HA1 |
| Rolling Element | Steel | Steel |
| Type | Cylindrical Roller | Cylindrical Roller |
| Design Units | Metric | Metric |
| Bore | 29.5276 inch (750.000 mm) | 29.5276 inch (750.000 mm) |
| Outside Diameter | 39.3701 inch (1000.000 mm) | 39.3701 inch (1000.000 mm) |