SKF/Global Cylindrical Roller Bearings, Single Row - BC1B 322416/HA1 1410731817

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - BC1B 322416/HA1 - 1410731817 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - BC1B 322416/HA1
1410731817
Cylindrical Roller Bearings, Single Row - BC1B 322416/HA1 1410731817
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - BC1B 322416/HA1 - 1410731817 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - BC1B 322416/HA1
1410731817
Cylindrical Roller Bearings, Single Row - BC1B 322416/HA1 1410731817
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1410731817 1410731817
Product Name Cylindrical Roller Bearings, Single Row - BC1B 322416/HA1 Cylindrical Roller Bearings, Single Row - BC1B 322416/HA1
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 66.9292 inch (1700.000 mm) 66.9292 inch (1700.000 mm)
Outside Diameter 81.1024 inch (2060.000 mm) 81.1024 inch (2060.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU11008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 2482853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details