SKF/Global Cylindrical Roller Bearings, Single Row - NJ 29/630 ECMAS/HB1 1410432963

Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.
Description
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings, Single Row - NJ 29/630 ECMAS/HB1 - 1410432963 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 29/630 ECMAS/HB1
1410432963
Cylindrical Roller Bearings, Single Row - NJ 29/630 ECMAS/HB1 1410432963
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site
Cylindrical Roller Bearings, Single Row - NJ 29/630 ECMAS/HB1 - 1410432963 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Bearings, Single Row - NJ 29/630 ECMAS/HB1
1410432963
Cylindrical Roller Bearings, Single Row - NJ 29/630 ECMAS/HB1 1410432963
The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

The rollers in a single row cylindrical roller bearing (fig) are always guided between the integral "open" flanges on one of the rings. These "open" flanges combined with the specially designed and surface treated roller ends, provide improved lubrication, reduced friction and consequently lower operating temperature.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1410432963 1410432963
Product Name Cylindrical Roller Bearings, Single Row - NJ 29/630 ECMAS/HB1 Cylindrical Roller Bearings, Single Row - NJ 29/630 ECMAS/HB1
Rolling Element Steel Steel
Type Cylindrical Roller Cylindrical Roller
Design Units Metric Metric
Bore 24.8032 inch (630.000 mm) 24.8032 inch (630.000 mm)
Outside Diameter 33.4646 inch (850.000 mm) 33.4646 inch (850.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.5433 inch (90.000 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details